3M 3M 8087 Red Flashing Tape - 2.83 in Width x 55 yd Length - 3 mil Thick - 91776 70006704095

Description
3M 8087 red flashing tape comes in a 2.83 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.
Description
3M 8087 red flashing tape comes in a 2.83 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

Suppliers

Company
Product
Description
Supplier Links
3M 8087 Red Flashing Tape - 2.83 in Width x 55 yd Length - 3 mil Thick - 91776 - 051111-91776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8087 Red Flashing Tape - 2.83 in Width x 55 yd Length - 3 mil Thick - 91776
051111-91776
3M 8087 Red Flashing Tape - 2.83 in Width x 55 yd Length - 3 mil Thick - 91776 051111-91776
3M 8087 red flashing tape comes in a 2.83 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

3M 8087 red flashing tape comes in a 2.83 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91776
Product Name 3M 8087 Red Flashing Tape - 2.83 in Width x 55 yd Length - 3 mil Thick - 91776
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam - 1316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details