3M 3M 8087 Red Flashing Tape - 1.88 in Width x 55 yd Length - 3 mil Thick - 91774 70006704079

Description
3M 8087 red flashing tape comes in a 1.88 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.
Description
3M 8087 red flashing tape comes in a 1.88 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

Suppliers

Company
Product
Description
Supplier Links
3M 8087 Red Flashing Tape - 1.88 in Width x 55 yd Length - 3 mil Thick - 91774 - 051111-91774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8087 Red Flashing Tape - 1.88 in Width x 55 yd Length - 3 mil Thick - 91774
051111-91774
3M 8087 Red Flashing Tape - 1.88 in Width x 55 yd Length - 3 mil Thick - 91774 051111-91774
3M 8087 red flashing tape comes in a 1.88 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

3M 8087 red flashing tape comes in a 1.88 in width, 55 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -40 F to +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833, ASTM E 84.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91774
Product Name 3M 8087 Red Flashing Tape - 1.88 in Width x 55 yd Length - 3 mil Thick - 91774
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details