3M 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64115 70006486305

Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64115 - 051115-64115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64115
051115-64115
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64115 051115-64115
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64115
Product Name 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64115
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details