3M 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64114 70006486297

Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64114 - 051115-64114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64114
051115-64114
3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64114 051115-64114
3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004MS clear surface protective film/tape comes in a 26 in width, 23.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64114
Product Name 3M Scotchgard 1004MS Clear Surface Protective Film/Tape - 26 in Width x 23.46 in Length - 19.5 mil Thick - 64114
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details