3M 3M 850 White Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 32254 70006451499

Description
3M 850 white splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 white splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 White Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 32254 - 051115-32254 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 White Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 32254
051115-32254
3M 850 White Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 32254 051115-32254
3M 850 white splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 white splicing & core starting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32254
Product Name 3M 850 White Splicing & Core Starting Tape - 48 in Width x 72 yd Length - 1.9 mil Thick - 32254
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Premium Dead-Soft Foil Tape - 360-35 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0350 inches (0.8890 mm)
Adhesive Aluminum
View Details