3M 3M 9817M Clear Bonding Tape - 60 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 32224 70006451226

Description
3M 9817M clear bonding tape comes in a 60 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9817M clear bonding tape comes in a 60 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9817M Clear Bonding Tape - 60 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 32224 - 051115-32224 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9817M Clear Bonding Tape - 60 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 32224
051115-32224
3M 9817M Clear Bonding Tape - 60 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 32224 051115-32224
3M 9817M clear bonding tape comes in a 60 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9817M clear bonding tape comes in a 60 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32224
Product Name 3M 9817M Clear Bonding Tape - 60 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 32224
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 6861126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details