3M 3M Scotch 371 Yellow Standard Box Sealing Tape - 36 mm Width x 1500 m Length - 1.8 mil Thick - 32199 70006451010

Description
3M Scotch 371 yellow standard box sealing tape comes in a 36 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 yellow standard box sealing tape comes in a 36 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Yellow Standard Box Sealing Tape - 36 mm Width x 1500 m Length - 1.8 mil Thick - 32199 - 051115-32199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Yellow Standard Box Sealing Tape - 36 mm Width x 1500 m Length - 1.8 mil Thick - 32199
051115-32199
3M Scotch 371 Yellow Standard Box Sealing Tape - 36 mm Width x 1500 m Length - 1.8 mil Thick - 32199 051115-32199
3M Scotch 371 yellow standard box sealing tape comes in a 36 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 yellow standard box sealing tape comes in a 36 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32199
Product Name 3M Scotch 371 Yellow Standard Box Sealing Tape - 36 mm Width x 1500 m Length - 1.8 mil Thick - 32199
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Tape - 2302-3R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive Polyolefin
View Details