3M 3M Cushion-Mount 1115-15 Tan Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 32155 70006450624

Description
3M Cushion-Mount 1115-15 tan flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1115-15 tan flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1115-15 Tan Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 32155 - 051115-32155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1115-15 Tan Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 32155
051115-32155
3M Cushion-Mount 1115-15 Tan Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 32155 051115-32155
3M Cushion-Mount 1115-15 tan flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1115-15 tan flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32155
Product Name 3M Cushion-Mount 1115-15 Tan Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 32155
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Vinyl Electrical Tape - 33 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
View Details