3M 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 27 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32150 70006450582

Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 27 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 27 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 27 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32150 - 051115-32150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 27 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32150
051115-32150
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 27 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32150 051115-32150
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 27 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 27 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32150
Product Name 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 27 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32150
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Aluminum
View Details