3M 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 24 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32149 70006450574

Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 24 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 24 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 24 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32149 - 051115-32149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 24 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32149
051115-32149
3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 24 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32149 051115-32149
3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 24 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1060 white flexographic plate mounting tape comes in a 24 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32149
Product Name 3M Cushion-Mount 1060 White Flexographic Plate Mounting Tape - 24 in Width x 50 ft Length - 0.060 in Thick - Kraft Paper Liner - 32149
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Protective Film - 2101 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details