3M 3M Tartan 8934 Clear Filament Strapping Tape - 48 mm Width x 100 m Length - 4 mil Thick - 32143 70006450517

Description
3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 100 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 100 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8934 Clear Filament Strapping Tape - 48 mm Width x 100 m Length - 4 mil Thick - 32143 - 051115-32143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8934 Clear Filament Strapping Tape - 48 mm Width x 100 m Length - 4 mil Thick - 32143
051115-32143
3M Tartan 8934 Clear Filament Strapping Tape - 48 mm Width x 100 m Length - 4 mil Thick - 32143 051115-32143
3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 100 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 100 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32143
Product Name 3M Tartan 8934 Clear Filament Strapping Tape - 48 mm Width x 100 m Length - 4 mil Thick - 32143
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details