3M 3M 9737R Red Bonding Tape - 19 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 32111 70006450236

Description
3M 9737R red bonding tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 64 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9737R red bonding tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 64 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9737R Red Bonding Tape - 19 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 32111 - 051115-32111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9737R Red Bonding Tape - 19 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 32111
051115-32111
3M 9737R Red Bonding Tape - 19 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 32111 051115-32111
3M 9737R red bonding tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 64 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9737R red bonding tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 64 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32111
Product Name 3M 9737R Red Bonding Tape - 19 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 32111
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Unsupported Adhesive Transfer - TD200 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 10 lbs/in (17.51 N/cm)
View Details