3M 3M 480 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 5.1 mil Thick - 32106 70006450186

Description
3M 480 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.
Description
3M 480 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 480 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 5.1 mil Thick - 32106 - 051115-32106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 480 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 5.1 mil Thick - 32106
051115-32106
3M 480 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 5.1 mil Thick - 32106 051115-32106
3M 480 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

3M 480 clear splicing & core starting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +20 F to +170 F. Provides a tensile strength of 12 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32106
Product Name 3M 480 Clear Splicing & Core Starting Tape - 3 in Width x 36 yd Length - 5.1 mil Thick - 32106
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details