3M 3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 32105 70006450178

Description
3M Scotch 3721 clear cold temperature box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 3721 clear cold temperature box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 32105 - 051115-32105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 32105
051115-32105
3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 32105 051115-32105
3M Scotch 3721 clear cold temperature box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 3721 clear cold temperature box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.1 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32105
Product Name 3M Scotch 3721 Clear Cold Temperature Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 32105
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A29 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details