3M 3M 410M Off-White Bonding Tape - 12 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 32012 70006449311

Description
3M 410M off-white bonding tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 410M off-white bonding tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 410M Off-White Bonding Tape - 12 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 32012 - 051115-32012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 410M Off-White Bonding Tape - 12 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 32012
051115-32012
3M 410M Off-White Bonding Tape - 12 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 32012 051115-32012
3M 410M off-white bonding tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 410M off-white bonding tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-32012
Product Name 3M 410M Off-White Bonding Tape - 12 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 32012
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 2231090 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 1.5 inches (38 mm)
View Details