3M 3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 20 7/8 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 29787 70006448818

Description
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 20 7/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 20 7/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 20 7/8 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 29787 - 051131-29787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 20 7/8 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 29787
051131-29787
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 20 7/8 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 29787 051131-29787
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 20 7/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 20 7/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-29787
Product Name 3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 20 7/8 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 29787
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Clear Polyethylene Surface Protection Tape - 3112 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details