3M 3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 15 3/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31950 70006448800

Description
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 15 3/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 15 3/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 15 3/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31950 - 051115-31950 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 15 3/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31950
051115-31950
3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 15 3/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31950 051115-31950
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 15 3/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 15 3/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31950
Product Name 3M Cushion-Mount E1915H Pink Flexographic Plate Mounting Tape - 15 3/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31950
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details