3M 3M 410M Off-White Bonding Tape - 2 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 31939 70006448701

Description
3M 410M off-white bonding tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 410M off-white bonding tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 410M Off-White Bonding Tape - 2 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 31939 - 051115-31939 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 410M Off-White Bonding Tape - 2 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 31939
051115-31939
3M 410M Off-White Bonding Tape - 2 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 31939 051115-31939
3M 410M off-white bonding tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 410M off-white bonding tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31939
Product Name 3M 410M Off-White Bonding Tape - 2 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 31939
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details