3M 3M 3381 Aluminum Tape - 72 mm Width x 45 m Length - 2.7 mil Total Thickness - 31871 70006448123

Description
3M 3381 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3381 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3381 Aluminum Tape - 72 mm Width x 45 m Length - 2.7 mil Total Thickness - 31871 - 051115-31871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3381 Aluminum Tape - 72 mm Width x 45 m Length - 2.7 mil Total Thickness - 31871
051115-31871
3M 3381 Aluminum Tape - 72 mm Width x 45 m Length - 2.7 mil Total Thickness - 31871 051115-31871
3M 3381 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3381 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31871
Product Name 3M 3381 Aluminum Tape - 72 mm Width x 45 m Length - 2.7 mil Total Thickness - 31871
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details