3M 3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 31781 70006447299

Description
3M Cushion-Mount E1840H blue flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1840H blue flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 31781 - 051115-31781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 31781
051115-31781
3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 31781 051115-31781
3M Cushion-Mount E1840H blue flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1840H blue flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31781
Product Name 3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 31781
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Coated Cloth Tape - 116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Vinyl Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details