3M Cushion-Mount E1840H blue flexographic plate mounting tape comes in a 18 in width, 5 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051115-31780 |
| Product Name | 3M Cushion-Mount E1840H Blue Flexographic Plate Mounting Tape - 18 in Width x 5 yd Length - 0.04 in Thick - Film Liner - 31780 |
| Color | Blue |