3M 3M 9737 Clear Bonding Tape - 72 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31736 70006436938

Description
3M 9737 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9737 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9737 Clear Bonding Tape - 72 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31736 - 051115-31736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9737 Clear Bonding Tape - 72 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31736
051115-31736
3M 9737 Clear Bonding Tape - 72 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31736 051115-31736
3M 9737 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9737 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31736
Product Name 3M 9737 Clear Bonding Tape - 72 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31736
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details