3M 3M 9832 Black Bonding Tape - 1 1/2 in Width x 60 yd Length - Kraft Paper Liner - 31711 70006436680

Description
3M 9832 black bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic, silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +225 F. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9832 black bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic, silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +225 F. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9832 Black Bonding Tape - 1 1/2 in Width x 60 yd Length - Kraft Paper Liner - 31711 - 051115-31711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9832 Black Bonding Tape - 1 1/2 in Width x 60 yd Length - Kraft Paper Liner - 31711
051115-31711
3M 9832 Black Bonding Tape - 1 1/2 in Width x 60 yd Length - Kraft Paper Liner - 31711 051115-31711
3M 9832 black bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic, silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +225 F. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9832 black bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic, silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +225 F. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31711
Product Name 3M 9832 Black Bonding Tape - 1 1/2 in Width x 60 yd Length - Kraft Paper Liner - 31711
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 468380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Skived PTFE Tape - 2042-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details