3M 3M 9817H Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Cardboard Liner - 31702 70006436599

Description
3M 9817H clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.
Description
3M 9817H clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

Suppliers

Company
Product
Description
Supplier Links
3M 9817H Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Cardboard Liner - 31702 - 051115-31702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9817H Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Cardboard Liner - 31702
051115-31702
3M 9817H Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Cardboard Liner - 31702 051115-31702
3M 9817H clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

3M 9817H clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31702
Product Name 3M 9817H Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Cardboard Liner - 31702
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Adhesive Transfer Tape - F9465PC - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 5.31 lbs/in (9.3 N/cm)
View Details