3M 3M 9817M Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 31701 70006436581

Description
3M 9817M clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9817M clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9817M Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 31701 - 051115-31701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9817M Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 31701
051115-31701
3M 9817M Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 31701 051115-31701
3M 9817M clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9817M clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic, rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31701
Product Name 3M 9817M Clear Bonding Tape - 54 in Width x 250 yd Length - 3.3 mil Thick - Kraft Paper Liner - 31701
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
White PE Foam Double Coated Rubber - 2108 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1298 inches (3.3 mm)
Adhesive PE - Polyethylene
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details