3M 3M 9816H White Bonding Tape - 54 in Width x 250 yd Length - 3.5 mil Thick - Cardboard Liner - 31698 70006436557

Description
3M 9816H white bonding tape comes in a 54 in width, 250 yd length, uses a rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.
Description
3M 9816H white bonding tape comes in a 54 in width, 250 yd length, uses a rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

Suppliers

Company
Product
Description
Supplier Links
3M 9816H White Bonding Tape - 54 in Width x 250 yd Length - 3.5 mil Thick - Cardboard Liner - 31698 - 051115-31698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9816H White Bonding Tape - 54 in Width x 250 yd Length - 3.5 mil Thick - Cardboard Liner - 31698
051115-31698
3M 9816H White Bonding Tape - 54 in Width x 250 yd Length - 3.5 mil Thick - Cardboard Liner - 31698 051115-31698
3M 9816H white bonding tape comes in a 54 in width, 250 yd length, uses a rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

3M 9816H white bonding tape comes in a 54 in width, 250 yd length, uses a rubber adhesive and is packaged 6 rolls per pallet. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of cardboard.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31698
Product Name 3M 9816H White Bonding Tape - 54 in Width x 250 yd Length - 3.5 mil Thick - Cardboard Liner - 31698
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Double Coated Film Tape - 415 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Film Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details