3M 3M Scotch 371 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.8 mil Thick - 13680 70006436508

Description
3M Scotch 371 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.8 mil Thick - 13680 - 021200-13680 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.8 mil Thick - 13680
021200-13680
3M Scotch 371 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.8 mil Thick - 13680 021200-13680
3M Scotch 371 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-13680
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.8 mil Thick - 13680
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details