3M 3M Cushion-Mount E1715H Blue Flexographic Plate Mounting Tape - 11 1/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31676 70006436367

Description
3M Cushion-Mount E1715H blue flexographic plate mounting tape comes in a 11 1/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1715H blue flexographic plate mounting tape comes in a 11 1/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1715H Blue Flexographic Plate Mounting Tape - 11 1/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31676 - 051115-31676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1715H Blue Flexographic Plate Mounting Tape - 11 1/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31676
051115-31676
3M Cushion-Mount E1715H Blue Flexographic Plate Mounting Tape - 11 1/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31676 051115-31676
3M Cushion-Mount E1715H blue flexographic plate mounting tape comes in a 11 1/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1715H blue flexographic plate mounting tape comes in a 11 1/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31676
Product Name 3M Cushion-Mount E1715H Blue Flexographic Plate Mounting Tape - 11 1/4 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 31676
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details