3M 3M 9738R Red Bonding Tape - 24 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 31658 70006436235

Description
3M 9738R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738R Red Bonding Tape - 24 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 31658 - 051115-31658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738R Red Bonding Tape - 24 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 31658
051115-31658
3M 9738R Red Bonding Tape - 24 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 31658 051115-31658
3M 9738R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31658
Product Name 3M 9738R Red Bonding Tape - 24 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 31658
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details