3M 3M 3320 Aluminum Tape - 99 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31532 70006435443

Description
3M 3320 aluminum tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.
Description
3M 3320 aluminum tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3320 Aluminum Tape - 99 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31532 - 051115-31532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3320 Aluminum Tape - 99 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31532
051115-31532
3M 3320 Aluminum Tape - 99 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31532 051115-31532
3M 3320 aluminum tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

3M 3320 aluminum tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31532
Product Name 3M 3320 Aluminum Tape - 99 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31532
Width 3.9 inches (99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details