3M 3M 3320 Aluminum Tape - 72 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31531 70006435435

Description
3M 3320 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.
Description
3M 3320 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3320 Aluminum Tape - 72 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31531 - 051115-31531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3320 Aluminum Tape - 72 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31531
051115-31531
3M 3320 Aluminum Tape - 72 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31531 051115-31531
3M 3320 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

3M 3320 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31531
Product Name 3M 3320 Aluminum Tape - 72 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31531
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Aluminum Foil Tape - 439 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0031 inches (0.0787 mm)
Adhesive Aluminum
View Details