3M 3M 3320 Aluminum Tape - 48 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31530 70006435427

Description
3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.
Description
3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3320 Aluminum Tape - 48 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31530 - 051115-31530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3320 Aluminum Tape - 48 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31530
051115-31530
3M 3320 Aluminum Tape - 48 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31530 051115-31530
3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6.7 mil total thickness. In addition to the other properties this product is light-reflective, moisture-resistant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31530
Product Name 3M 3320 Aluminum Tape - 48 mm Width x 45.7 m Length - 6.7 mil Total Thickness - 31530
Width 1.89 inches (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 12 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details