3M 3M 9737 Clear Bonding Tape - 36 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31464 70006434891

Description
3M 9737 clear bonding tape comes in a 36 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9737 clear bonding tape comes in a 36 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9737 Clear Bonding Tape - 36 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31464 - 051115-31464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9737 Clear Bonding Tape - 36 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31464
051115-31464
3M 9737 Clear Bonding Tape - 36 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31464 051115-31464
3M 9737 clear bonding tape comes in a 36 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9737 clear bonding tape comes in a 36 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31464
Product Name 3M 9737 Clear Bonding Tape - 36 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31464
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details