3M 3M R3127 Blue Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 4.5 mil Thick - 31410 70006434404

Description
3M R3127 blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3127 blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3127 Blue Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 4.5 mil Thick - 31410 - 051115-31410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 Blue Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 4.5 mil Thick - 31410
051115-31410
3M R3127 Blue Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 4.5 mil Thick - 31410 051115-31410
3M R3127 blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3127 blue splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31410
Product Name 3M R3127 Blue Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 4.5 mil Thick - 31410
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Duct Tape - 337 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0037 inches (0.0940 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details