3M 3M Scotch 8896 White Filament Strapping Tape - 36 mm Width x 110 m Length - 4.6 mil Thick - 31342 70006433802

Description
3M Scotch 8896 white filament strapping tape comes in a 36 mm width, 110 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.
Description
3M Scotch 8896 white filament strapping tape comes in a 36 mm width, 110 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8896 White Filament Strapping Tape - 36 mm Width x 110 m Length - 4.6 mil Thick - 31342 - 051115-31342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8896 White Filament Strapping Tape - 36 mm Width x 110 m Length - 4.6 mil Thick - 31342
051115-31342
3M Scotch 8896 White Filament Strapping Tape - 36 mm Width x 110 m Length - 4.6 mil Thick - 31342 051115-31342
3M Scotch 8896 white filament strapping tape comes in a 36 mm width, 110 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

3M Scotch 8896 white filament strapping tape comes in a 36 mm width, 110 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31342
Product Name 3M Scotch 8896 White Filament Strapping Tape - 36 mm Width x 110 m Length - 4.6 mil Thick - 31342
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details