3M 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 32 mil Thick - 26033 70006433406

Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.
Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 32 mil Thick - 26033 - 051115-26033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 32 mil Thick - 26033
051115-26033
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 32 mil Thick - 26033 051115-26033
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

3M VHB 5930 black foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-26033
Product Name 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 32 mil Thick - 26033
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 468453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Specialty Unsupported Adhesive Transfer - 6500 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 9.88 lbs/in (17.29 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details