3M 3M 91022 Clear Transfer Tape - 48 in Width x 10 yd Length - 0.002 in Thick - Polyester Film Liner - 96149 70006395126

Description
3M 91022 clear transfer tape comes in a 48 in width, 10 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 91022 clear transfer tape comes in a 48 in width, 10 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 91022 Clear Transfer Tape - 48 in Width x 10 yd Length - 0.002 in Thick - Polyester Film Liner - 96149 - 051138-96149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 91022 Clear Transfer Tape - 48 in Width x 10 yd Length - 0.002 in Thick - Polyester Film Liner - 96149
051138-96149
3M 91022 Clear Transfer Tape - 48 in Width x 10 yd Length - 0.002 in Thick - Polyester Film Liner - 96149 051138-96149
3M 91022 clear transfer tape comes in a 48 in width, 10 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 91022 clear transfer tape comes in a 48 in width, 10 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96149
Product Name 3M 91022 Clear Transfer Tape - 48 in Width x 10 yd Length - 0.002 in Thick - Polyester Film Liner - 96149
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2243456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details