3M 3M 420 Lead Tape - 2 1/2 in Width x 36 yd Length - 6.8 mil Total Thickness - 96123 70006394863

Description
3M 420 lead tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 2 1/2 in Width x 36 yd Length - 6.8 mil Total Thickness - 96123 - 051138-96123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 2 1/2 in Width x 36 yd Length - 6.8 mil Total Thickness - 96123
051138-96123
3M 420 Lead Tape - 2 1/2 in Width x 36 yd Length - 6.8 mil Total Thickness - 96123 051138-96123
3M 420 lead tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96123
Product Name 3M 420 Lead Tape - 2 1/2 in Width x 36 yd Length - 6.8 mil Total Thickness - 96123
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details