3M 3M Scotch 375 Tan Standard Box Sealing Tape - 144 mm Width x 50.292 m Length - 3.1 mil Thick - 96101 70006394640

Description
3M Scotch 375 tan standard box sealing tape comes in a 144 mm width, 50.292 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 375 tan standard box sealing tape comes in a 144 mm width, 50.292 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 375 Tan Standard Box Sealing Tape - 144 mm Width x 50.292 m Length - 3.1 mil Thick - 96101 - 051138-96101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 375 Tan Standard Box Sealing Tape - 144 mm Width x 50.292 m Length - 3.1 mil Thick - 96101
051138-96101
3M Scotch 375 Tan Standard Box Sealing Tape - 144 mm Width x 50.292 m Length - 3.1 mil Thick - 96101 051138-96101
3M Scotch 375 tan standard box sealing tape comes in a 144 mm width, 50.292 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 375 tan standard box sealing tape comes in a 144 mm width, 50.292 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96101
Product Name 3M Scotch 375 Tan Standard Box Sealing Tape - 144 mm Width x 50.292 m Length - 3.1 mil Thick - 96101
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details