3M 3M 9731 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.5 mil Thick - Kraft Paper Liner - 96060 70006394236

Description
3M 9731 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.5 mil Thick - Kraft Paper Liner - 96060 - 051138-96060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.5 mil Thick - Kraft Paper Liner - 96060
051138-96060
3M 9731 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.5 mil Thick - Kraft Paper Liner - 96060 051138-96060
3M 9731 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96060
Product Name 3M 9731 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.5 mil Thick - Kraft Paper Liner - 96060
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.7480 inches (19 mm)
View Details
Lithographers' Tape - 4156 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Lithographers' Tape
Thickness 0.0024 inches (0.0610 mm)
Adhesive Cellophane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details