3M 3M 91022 Clear Transfer Tape - 6.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96059 70006394228

Description
3M 91022 clear transfer tape comes in a 6.5 in width, 60 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 91022 clear transfer tape comes in a 6.5 in width, 60 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 91022 Clear Transfer Tape - 6.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96059 - 051138-96059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 91022 Clear Transfer Tape - 6.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96059
051138-96059
3M 91022 Clear Transfer Tape - 6.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96059 051138-96059
3M 91022 clear transfer tape comes in a 6.5 in width, 60 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 91022 clear transfer tape comes in a 6.5 in width, 60 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96059
Product Name 3M 91022 Clear Transfer Tape - 6.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96059
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details