3M 3M 91022 Clear Transfer Tape - 12 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96038 70006394012

Description
3M 91022 clear transfer tape comes in a 12 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 91022 clear transfer tape comes in a 12 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 91022 Clear Transfer Tape - 12 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96038 - 051138-96038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 91022 Clear Transfer Tape - 12 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96038
051138-96038
3M 91022 Clear Transfer Tape - 12 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96038 051138-96038
3M 91022 clear transfer tape comes in a 12 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 91022 clear transfer tape comes in a 12 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96038
Product Name 3M 91022 Clear Transfer Tape - 12 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96038
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0049 inches (0.1245 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details