3M Flexomount 411DL gray flexographic plate mounting tape comes in a 54 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-96029 |
| Product Name | 3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 54 in Width x 180 yd Length - 0.015 in Thick - Kraft Paper Liner - 96029 |
| Color | Gray |