3M 3M 1430 Aluminum Tape - 28 in Width x 60 yd Length - 5.5 mil Total Thickness - 95971 70006393493

Description
3M 1430 aluminum tape comes in a 28 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, UV-resistant and flame retardant.
Description
3M 1430 aluminum tape comes in a 28 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 1430 Aluminum Tape - 28 in Width x 60 yd Length - 5.5 mil Total Thickness - 95971 - 051138-95971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1430 Aluminum Tape - 28 in Width x 60 yd Length - 5.5 mil Total Thickness - 95971
051138-95971
3M 1430 Aluminum Tape - 28 in Width x 60 yd Length - 5.5 mil Total Thickness - 95971 051138-95971
3M 1430 aluminum tape comes in a 28 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, UV-resistant and flame retardant.

3M 1430 aluminum tape comes in a 28 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95971
Product Name 3M 1430 Aluminum Tape - 28 in Width x 60 yd Length - 5.5 mil Total Thickness - 95971
Width 28 inches (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details