3M 3M Flexomount 413DL Black Flexographic Plate Mounting Tape - 10 25/64 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95889 70006392636

Description
3M Flexomount 413DL black flexographic plate mounting tape comes in a 10 25/64 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 413DL black flexographic plate mounting tape comes in a 10 25/64 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 413DL Black Flexographic Plate Mounting Tape - 10 25/64 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95889 - 051138-95889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 413DL Black Flexographic Plate Mounting Tape - 10 25/64 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95889
051138-95889
3M Flexomount 413DL Black Flexographic Plate Mounting Tape - 10 25/64 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95889 051138-95889
3M Flexomount 413DL black flexographic plate mounting tape comes in a 10 25/64 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 413DL black flexographic plate mounting tape comes in a 10 25/64 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95889
Product Name 3M Flexomount 413DL Black Flexographic Plate Mounting Tape - 10 25/64 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95889
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details