3M 3M Flexomount 412 Gray Flexographic Plate Mounting Tape - 3 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95884 70006392586

Description
3M Flexomount 412 gray flexographic plate mounting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 412 gray flexographic plate mounting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 412 Gray Flexographic Plate Mounting Tape - 3 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95884 - 051138-95884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 412 Gray Flexographic Plate Mounting Tape - 3 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95884
051138-95884
3M Flexomount 412 Gray Flexographic Plate Mounting Tape - 3 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95884 051138-95884
3M Flexomount 412 gray flexographic plate mounting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 412 gray flexographic plate mounting tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95884
Product Name 3M Flexomount 412 Gray Flexographic Plate Mounting Tape - 3 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95884
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details