3M 3M 9457 Clear Transfer Tape - 6.5 in Width x 360 yd Length - 0.001 in Thick - Densified Kraft Paper Liner - 95875 70006392495

Description
3M 9457 clear transfer tape comes in a 6.5 in width, 360 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.001 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9457 clear transfer tape comes in a 6.5 in width, 360 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.001 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9457 Clear Transfer Tape - 6.5 in Width x 360 yd Length - 0.001 in Thick - Densified Kraft Paper Liner - 95875 - 051138-95875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9457 Clear Transfer Tape - 6.5 in Width x 360 yd Length - 0.001 in Thick - Densified Kraft Paper Liner - 95875
051138-95875
3M 9457 Clear Transfer Tape - 6.5 in Width x 360 yd Length - 0.001 in Thick - Densified Kraft Paper Liner - 95875 051138-95875
3M 9457 clear transfer tape comes in a 6.5 in width, 360 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.001 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9457 clear transfer tape comes in a 6.5 in width, 360 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.001 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95875
Product Name 3M 9457 Clear Transfer Tape - 6.5 in Width x 360 yd Length - 0.001 in Thick - Densified Kraft Paper Liner - 95875
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 6861117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-3.250 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details