3M 3M 9731 Clear Bonding Tape - 3.25 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95818 70006392305

Description
3M 9731 clear bonding tape comes in a 3.25 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 3.25 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 3.25 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95818 - 051138-95818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 3.25 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95818
051138-95818
3M 9731 Clear Bonding Tape - 3.25 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95818 051138-95818
3M 9731 clear bonding tape comes in a 3.25 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 3.25 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95818
Product Name 3M 9731 Clear Bonding Tape - 3.25 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95818
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details