3M 3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 27 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95816 70006392289

Description
3M Flexomount 447 gray flexographic plate mounting tape comes in a 27 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 447 gray flexographic plate mounting tape comes in a 27 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 27 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95816 - 051138-95816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 27 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95816
051138-95816
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 27 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95816 051138-95816
3M Flexomount 447 gray flexographic plate mounting tape comes in a 27 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 447 gray flexographic plate mounting tape comes in a 27 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95816
Product Name 3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 27 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95816
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details