3M 3M 420 Lead Tape - 5 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95804 70006392115

Description
3M 420 lead tape comes in a 5 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 5 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 5 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95804 - 051138-95804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 5 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95804
051138-95804
3M 420 Lead Tape - 5 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95804 051138-95804
3M 420 lead tape comes in a 5 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 5 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95804
Product Name 3M 420 Lead Tape - 5 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95804
Width 5.25 inches (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details